Wurth Elektronik GmbH & Co. KG Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686605050001

Description
CABLE FFC/FPC 5POS 1MM 1.97"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686605050001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686605050001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686605050001
CABLE FFC/FPC 5POS 1MM 1.97"

CABLE FFC/FPC 5POS 1MM 1.97"

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-686605050001-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-686605050001-ND
Flat Flex Ribbon Jumpers, Cables 732-686605050001-ND
CABLE FFC/FPC 5POS 1MM 1.97"

CABLE FFC/FPC 5POS 1MM 1.97"

Supplier's Site Datasheet
Ffc Cable Assembly, 5Core, Wht, 50Mm; No. Of Cores Wurth Elektronik - 85AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 5Core, Wht, 50Mm; No. Of Cores Wurth Elektronik
85AC2576
Ffc Cable Assembly, 5Core, Wht, 50Mm; No. Of Cores Wurth Elektronik 85AC2576
FFC CABLE ASSEMBLY, 5CORE, WHT, 50MM; No. of Cores:5Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:No RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 5CORE, WHT, 50MM; No. of Cores:5Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 686605050001 732-686605050001-ND 85AC2576
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Flat Flex Ribbon Jumpers, Cables Ffc Cable Assembly, 5Core, Wht, 50Mm; No. Of Cores Wurth Elektronik
Cable Length 0.1641 ft (0.5001 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok - G125-FC20605F0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details