Harwin Plc 3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok G125-FC20605F0-0450L

Description
Female Single-Ended with white 28 AWG cable, 450mm (18″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0020005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok - G125-FC20605F0-0450L - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok
G125-FC20605F0-0450L
3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok G125-FC20605F0-0450L
Female Single-Ended with white 28 AWG cable, 450mm (18″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0020005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Single-Ended with white 28 AWG cable, 450mm (18″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted.
  • Manufactured with G125-0020005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FC20605F0-0450L
Product Name 3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, no Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 28 AWG Cable Assembly, 300mm, double-end, no Screw-Lok - G125-FC23405F0-0300F0 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok - G125-FC22005F1-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC25068F3-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, double-end, no Screw-Lok - G125-FC22605F0-0300F0 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details