SENSOR CORD, 8P M12 RCPT-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 07AH4211 |
Product Name | Sensor Cord, 8P M12 Rcpt-Free End, 5M; Cable Length Metric Multicomp Pro |
Cable Length | 16.4 ft (50 dm) |