2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
Product Number | 65802SL005-ND | 91F2537 | 70139784 |
Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire | Cable, Standard-Flex; 2; 18 AWG; 16 x 30; 0.250 in.; 0.022 in.; Lubricated PVC |
Product Category | Cable | Cable | |
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
Cable Conductor | Copper | Copper | |
Number of Conductors | 2 # | 2 # |