3 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5921 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5921 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD 1 / 100 FT
DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
Product Number | 5921SL005-ND | ALP5921-SL005 | 90R6442 |
Product Name | Multiple Conductor Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 100 ft | Xtra-Guard 1 / 100 Ft Alpha Wire |
Product Category | Cable | ||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
Cable Insulation | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | |
Number of Conductors | 3 # | 3 # |