Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.
Features
Application
CA USB 90DN A/90DN B DX .3M
COMPUTER CABLE, USB, 300MM, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
L-com, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | CA90DA-90DB-03M | 5073-CA90DA-90DB-03M-ND | 85T8866 |
Product Name | Right Angle USB Cable, Down Angle A Male/ Down Angle B Male, 0.3m | USB Cables | Computer Cable, Usb, 300Mm, Grey; Connector A L-Com |
Product Type | USB | Serial; USB | USB |