Amphenol Cables on Demand Amphenol CO-174BNCX200-007.5 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 7.5ft CO-174BNCX200-007.5

Description
Buy 7.5ft Amphenol CO-174BNCX200-007.5 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-174BNCX200-007.5 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 7.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174BNCX200-007.5 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 7.5ft
Amphenol CO-174BNCX200-007.5 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 7.5ft
Buy 7.5ft Amphenol CO-174BNCX200-007.5 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7.5ft Amphenol CO-174BNCX200-007.5 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Supplier's Site
Coaxial Cables (RF) - 3272-CO-174BNCX200-007.5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174BNCX200-007.5-ND
Coaxial Cables (RF) 3272-CO-174BNCX200-007.5-ND
Cable Assembly Coaxial BNC to BNC RG-174 90.0" (2.3m) 7.5'

Cable Assembly Coaxial BNC to BNC RG-174 90.0" (2.3m) 7.5'

Supplier's Site Datasheet
RF Cable Assemblies - CO-174BNCX200-007.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-174BNCX200-007.5
RF Cable Assemblies CO-174BNCX200-007.5
RF Cable Assemblies CA BNC M/BNC M RG174/U 7.5'

RF Cable Assemblies CA BNC M/BNC M RG174/U 7.5'

Supplier's Site
Rf Cable Assembly, Bnc Str Plug, 7.5 ; Connector Type A Amphenol Cables On Demand - 78Y0275 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 7.5 ; Connector Type A Amphenol Cables On Demand
78Y0275
Rf Cable Assembly, Bnc Str Plug, 7.5 ; Connector Type A Amphenol Cables On Demand 78Y0275
RF CABLE ASSEMBLY, BNC STR PLUG, 7.5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:7.5ft; Cable Length - Metric:2.29m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 7.5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:7.5ft; Cable Length - Metric:2.29m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-174BNCX200-007.5-ND CO-174BNCX200-007.5 78Y0275
Product Name Amphenol CO-174BNCX200-007.5 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 7.5ft Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Str Plug, 7.5 ; Connector Type A Amphenol Cables On Demand
Application RF RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 7.5 ft (22.86 dm) 7.5 ft (22.86 dm) 7.51 ft (22.9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol CO-058SMAJACK-005 SMA Male to SMA Female (RG58) 50 Ohm Coaxial Cable Assembly 5ft -  - Amphenol Cables on Demand
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
3 suppliers
Amphenol CS-DSPMDB09MF-010 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft -  - Amphenol Cables on Demand
Specs
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
View Details
3 suppliers
Amphenol CS-DSDHD26MM0-010 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft -  - Amphenol Cables on Demand
Specs
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers