Buy 5ft Amphenol CO-058SMAJACK-005 Cables Direct from the Factory at Cables on Demand. RG58 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated SMA Male (Plug) and SMA Female (Jack) connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
RF Cable Assemblies CA SMA M/SMA F
CA SMA M/SMA F RG58C/U 5
Amphenol Cables on Demand | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | CO-058SMAJACK-005 | 49AC6768 | |
Product Name | Amphenol CO-058SMAJACK-005 SMA Male to SMA Female (RG58) 50 Ohm Coaxial Cable Assembly 5ft | RF Cable Assemblies | Ca Sma M/sma F Rg58C/u 5 Amphenol Cables On Demand |
Application | RF | RF | |
Product Type | Patch | ||
Cable Type | Coaxial | ||
Cable Shielding | Braid | ||
Cable Length | 5 ft (15.24 dm) |