Buy 3 ft Amphenol CO-058TNCRPTN-003 Cables Direct from the Factory at Cables on Demand. RG58 Reverse Polarity TNC (RP-TNC) to Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated RP-TNC Male and Type N Male connectors for a reliable low-loss cable connection for your RF equipment. Quickly and easily use this RP-TNC to Type N RG58 Coax Cable to conndect your RP-TNC compatible WiFi router or access point to an external WiFi antenna with a Type N connection. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Gold-plated Reverse Polarity TNC (RP-TNC) and Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
RF Cable Assemblies RG58 REV POLARITY TNC M/TYPE N MALE 3
RG58 REV POLARITY TNC M/TYPE N MALE 3
Amphenol Cables on Demand | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | CO-058TNCRPTN-003 | 49AC6796 | |
Product Name | Amphenol CO-058TNCRPTN-003 Reverse Polarity TNC (RP-TNC) Male to Type N Male Coax Cable (RG58) 50 Ohm Coaxial Cable Assembly 3 ft | RF Cable Assemblies | Rg58 Rev Polarity Tnc M/type N Male 3 Amphenol Cables On Demand |
Application | RF | RF | |
Product Type | Patch | ||
Cable Type | Coaxial | ||
Cable Shielding | Braid | ||
Cable Length | 3 ft (9.14 dm) |