EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 50AC6719 |
Product Name | Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro |
Standards / Certifications | RoHS |