MAC, Cordset, 6 Pole, Female Straight, 30 Ft, 4A, Yellow, PVC
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MAC-6FP-30 |
Product Name | Micro-AC (1/2-20UN2) Female Cordset |
Application | Instrumentation and Control |
Product Type | Micro AC Cordset |
Cable Shielding | No Shielding |
Cable Length | 30 ft (91.44 dm) |