L-com, Inc. Black Premium USB Cable Type A - B Cable, 0.3m CAUBLKAB-03M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - B Cable, 0.3m - CAUBLKAB-03M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - B Cable, 0.3m
CAUBLKAB-03M
Black Premium USB Cable Type A - B Cable, 0.3m CAUBLKAB-03M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Simple plug and play connections from USB hosts and peripherals
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male Connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
USB Cables - 5073-CAUBLKAB-03M-ND - DigiKey
Thief River Falls, MN, United States
CBLUSB A/B BLK 0.3M

CBLUSB A/B BLK 0.3M

Supplier's Site Datasheet
Cblusb A/b Blk 0.3M Rohs Compliant L-Com - 85T8852 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A/b Blk 0.3M Rohs Compliant L-Com
85T8852
Cblusb A/b Blk 0.3M Rohs Compliant L-Com 85T8852
CBLUSB A/B BLK 0.3M ROHS COMPLIANT: YES

CBLUSB A/B BLK 0.3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CAUBLKAB-03M 5073-CAUBLKAB-03M-ND 85T8852
Product Name Black Premium USB Cable Type A - B Cable, 0.3m USB Cables Cblusb A/b Blk 0.3M Rohs Compliant L-Com
Product Type USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00550800 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details