HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-Male 10' 30VGA515C-15MM-010

Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-Male 10' - 30VGA515C-15MM-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-Male 10'
30VGA515C-15MM-010
PROFlex VGA 5Ch 1.5C 15P Male-Male 10' 30VGA515C-15MM-010
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections.

  • Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremelylow loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MM-010
Product Name PROFlex VGA 5Ch 1.5C 15P Male-Male 10'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00550870 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details