1.25MM F/L 10POS 26AWG 150MM
10 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91")
CABLE ASSY, 10POS RCPT-FREE END, 150MM; Connector to Connector:Gecko Receptacle to Free End; No. of Positions:10Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Gecko G125 Series; Jacket Colour:White; RoHS Compliant: Yes
Harwin Plc | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | G125-FC11005L0-0150L | G125-FC11005L0-0150L | 952-3903-ND | 56AC5621 |
Product Name | 5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches | Cable Assemblies - Rectangular Cable Assemblies | Rectangular Cable Assemblies | Cable Assy, 10Pos Rcpt-Free End, 150Mm; Connector To Connector Harwin |
Gender | Female-Female | |||
Standards / Certifications | RoHS | RoHS | ||
Rated Temperature | -65 to 150 C (-85 to 302 F) |