CBL CIRC 4POS MALE TO WIRE 1'
Cable Assembly 1.00' (304.80mm)
SENSOR CORD, M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Change 120070 Series RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 1200700093 | WM9700-ND | 18P5824 |
Product Name | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assemblies | Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Molex |
Cable Shielding | No Shielding; Unshielded | No Shielding |