Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.31' (400.0mm) Shielded
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRY; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 1195-09488585585004-ND | 42AH1400 |
Product Name | Modular Cables | Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting |
Cable Type | Cat 6 | Cat 6 |
Cable Length | 1.31 ft (3.99 dm) | 1.31 ft (4 dm) |
Connector Type | Plug to Plug | RJ-45; RJ45 Plug to RJ45 Plug |