Cable Mono Phone Plug, 6.35mm (1/4", 0.25") To Phone Plug, 6.35mm (1/4", 0.25") 15.0' (4.57m)
CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 1937-1110-ND | 92AH3607 |
Product Name | Barrel Audio Cables | Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies |
Application | Audio | Audio |