Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686612050001

Description
12 Position FFC, FPC Cable 0.039" (1.00mm) 1.970" (50.04mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-3609-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3609-ND
Flat Flex Ribbon Jumpers, Cables 732-3609-ND
12 Position FFC, FPC Cable 0.039" (1.00mm) 1.970" (50.04mm)

12 Position FFC, FPC Cable 0.039" (1.00mm) 1.970" (50.04mm)

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686612050001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686612050001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686612050001
CABLE FFC/FPC 12POS 1MM 1.97"

CABLE FFC/FPC 12POS 1MM 1.97"

Supplier's Site
Cable, Ffc, 1Mm, 50Mm, 12Way; No. Of Cores Wurth Elektronik - 58T2569 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ffc, 1Mm, 50Mm, 12Way; No. Of Cores Wurth Elektronik
58T2569
Cable, Ffc, 1Mm, 50Mm, 12Way; No. Of Cores Wurth Elektronik 58T2569
CABLE, FFC, 1MM, 50MM, 12WAY; No. of Cores:12Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, FFC, 1MM, 50MM, 12WAY; No. of Cores:12Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-3609-ND 686612050001 58T2569
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable, Ffc, 1Mm, 50Mm, 12Way; No. Of Cores Wurth Elektronik
Cable Length 0.1642 ft (0.5004 dm) 0.1642 ft (0.5004 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Computer Cable for EIA RS-232 Applications - 9730NH - Belden Inc.
Specs
Application Instrumentation and Control; Computer; Networking
Product Type ATA / SATA; Serial
Cable Shielding Foil; Individually Foiled + No Overall
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details