Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length 3021063-10

Description
3021063-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: White Length: 10ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length
3021063-10
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length 3021063-10
3021063-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: White Length: 10ft WCI Division

3021063-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: White
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1111-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1111-ND
USB Cables Q1111-ND
USB 2.0 Cable A Male to B Male 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to B Male 10.00' (3.05m) Shielded

Supplier's Site Datasheet
Usb Cord, 2.0 A Plug-B Plug, 10Ft; Connector A Qualtek Electronics - 56AC9462 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-B Plug, 10Ft; Connector A Qualtek Electronics
56AC9462
Usb Cord, 2.0 A Plug-B Plug, 10Ft; Connector A Qualtek Electronics 56AC9462
USB CORD, 2.0 A PLUG-B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021063-10 Q1111-ND 56AC9462
Product Name USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length USB Cables Usb Cord, 2.0 A Plug-B Plug, 10Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+1) Male to DVI-D Single Link (18+1) Male, Black color, 28/28/28AWG, 10FT Length - 1321023-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 14FT Length - 1225040-14 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
2 suppliers
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers