Custom Sensors, Inc. KVM Cable 10.0m 2L-1010P

Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable 10.0m - 2L-1010P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable 10.0m
2L-1010P
KVM Cable 10.0m 2L-1010P
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Model: 2L-1001P 1.8m
2L-1003P 3.0m
2L-1005P 5.0m
2L-1010P 10.0m
2L-1020P 20.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1010P
Product Name KVM Cable 10.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Medium Series - 7-Pole 24V Medium Coils - 00553800 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details