Cinch Connectivity Solutions RF Standard Cable Assembly 415-0031-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 415-0031-024 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
415-0031-024
RF Standard Cable Assembly 415-0031-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 415-0031-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0031-024
RF Cable Assemblies 415-0031-024
RF Cable Assemblies PLG/BLHD JCK 316 24"

RF Cable Assemblies PLG/BLHD JCK 316 24"

Supplier's Site Datasheet
 - 8857438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cinch Connectivity range of professional grade bulkhead SMA connectors have a stainless steel body and gold plated contact pin. The SMA bulkhead connectors are available in a variety of configurations to suit any application. All models are highly reliable and excellent quality. Max Frequency – 12 GHz. Impedance - 50 Ohm. Operating Temperature - 65°C to + 165°C Connector A = Male SMA Connector B = Female SMA Length = 610mm Characteristic Impedance = 50 Ohms Coaxial Type = RG-316 Voltage Rating = 250 V ac Series = 415 Standards Met = RoHS2

Cinch Connectivity range of professional grade bulkhead SMA connectors have a stainless steel body and gold plated contact pin. The SMA bulkhead connectors are available in a variety of configurations to suit any application. All models are highly reliable and excellent quality.
Max Frequency – 12 GHz. Impedance - 50 Ohm. Operating Temperature - 65°C to + 165°C
Connector A = Male SMA
Connector B = Female SMA
Length = 610mm
Characteristic Impedance = 50 Ohms
Coaxial Type = RG-316
Voltage Rating = 250 V ac
Series = 415
Standards Met = RoHS2

Supplier's Site
Coaxial Cables (RF) - J3924-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J3924-ND
Coaxial Cables (RF) J3924-ND
Cable Assembly Coaxial SMA to SMA RG-316 24.00" (609.60mm)

Cable Assembly Coaxial SMA to SMA RG-316 24.00" (609.60mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0031-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0031-024
Cable Assemblies - Coaxial Cables (RF) 415-0031-024
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch - 70090235 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch
70090235
cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch 70090235
cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch

cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch

Supplier's Site
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity - 07H3507 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
07H3507
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity 07H3507
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 415-0031-024 415-0031-024 8857438 J3924-ND 415-0031-024 70090235 07H3507
Product Name RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) cable assembly,sma straight plug to smabulkhead jack,rg-316 cable,24 inch Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
Application RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Female
Product Type RG-316
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00521335 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details