50 ohms impedance, 0.500" diameter, 20.0 lbs./100 ft.
Advanced Technical Materials, Inc. | |
---|---|
Product Category | Cable Assemblies |
Product Number | CF-500 |
Product Name | Flexible Microwave Cable |
Application | Telecommunications; Microwave |
Product Type | Patch; Microwave |
Cable Type | Coaxial |
Cable Shielding | Braid |