Easy to use current, voltage and loop calibrator. Source & measure in 3 current & 3 volt ranges . Transmitter/simulato
r sink function. High accuracy 0.02%. A large easy to read 4.5 digit LCD which auto-ranges, 0.005% of range resolution. Output functions include steps, ramps and inching A ten turn potentiometer controls output adjustment with up/down increment buttons for fine control. Output can be reversed (positive/negative) and zeroed at the flick of a switch. Manual rest of ramp function is also provided for quick restore Calibrated = UKAS Absolute Maximum Current Measurement = 70mA Best Accuracy = ±0.02 % Resolution = 1 î¼A Battery Type = 9V Battery Life = 20 h Power Source = Battery Dimensions = 50 x 78 x 142mm Weight = 0.3kg Height = 142mm
Easy to use current, voltage and loop calibrator. Source & measure in 3 current & 3 volt ranges . Transmitter/simulator sink function. High accuracy 0.02%. A large easy to read 4.5 digit LCD which auto-ranges, 0.005% of range resolution. Output functions include steps, ramps and inching
A ten turn potentiometer controls output adjustment with up/down increment buttons for fine control. Output can be reversed (positive/negative) and zeroed at the flick of a switch. Manual rest of ramp function is also provided for quick restore
Calibrated = UKAS
Absolute Maximum Current Measurement = 70mA
Best Accuracy = ±0.02 %
Resolution = 1 μA
Battery Type = 9V
Battery Life = 20 h
Power Source = Battery
Dimensions = 50 x 78 x 142mm
Weight = 0.3kg
Height = 142mm