The Druck DPI 800 series is a range of robust, highly reliable and simple to use handheld instruments.
Plug/play connector for IDOS⢠measurement modules. Robust and weatherproof case. Convenient, one handed operation. Hold, Max/Min/Avg, Filter, Scaling, Tare
Maximum Pressure Measurement = 200mbar
Minimum Pressure Measurement = 25mbar
Pressure Port Type = Differential, Gauge
Data Logging = Yes
Current Loop Measurement = Yes
Leak Testing = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 500g
Dimensions = 180 x 85 x 50mm
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 4657644 |
Environmental Properties | Pressure / Vacuum |