Time Electronics 7005 is a precision handheld calibrator used prinipally for the calibration and simulation of voltage and current loops. It incorporates source and measure capabilities. Its compact and lightweight design makes it readily portable for plant operations and field use. User-friendly controls and simple operation make the 7005 a popular choice for process engineersd and calibration technicians.
Current measure 125mA, source 50mA. Voltage measure 25V, source 21V. Loop current sink. Resolution 1µA or 1mV. Accuracy 0.01%. Transmitter and square root functions. Auto-ranging feature. Programmable steps and ramps
Maximum Voltage Measurement = 25V
Maximum Current Measurement = 125mA
Battery Life = 9 h
Battery Type = Rechargeable NiMH
Power Source = Battery
Dimensions = 45 x 90 x 165mm
Weight = 420g
Height = 165mm
Length = 45mm
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 8160179 |
Calibrator Style | Battery Powered |