The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument, and has everything needed for virtually any calibration task. It can also measure and source thermocouples, RTDs, current, voltage, and frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and 3 software-driven function buttons combine with a large, backlit, menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 Ohm resistor for HartTM compatibility, compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are additional features that make the PCL1200 indispensable for calibration tasks. A protective rubber boot is included with each unit.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Calibration Instruments |
Product Number | PCL1200 |
Product Name | Portable Multifunction Calibrator |
Calibrator Style | Portable; Battery Powered |
Calibration Signal | DC Voltage; DC Current; Signal / Waveform Generator Output |
DC Voltage Range | 0.0 to 30 volts |
Description (Voltage) | 0-30VDC |
DC Current Range | 0.0 to 24 amps |