Centurion NDT Datasheets for Eddy Current Instruments
Eddy current instruments are NDT instruments that induce detectable eddy currents in conductive materials. They are used to detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys.
Eddy Current Instruments: Learn more
| Product Name | Notes |
|---|---|
| A portable, easy-to-transport carrying case houses the lightweight, hand-held HS-50 Hole Scanner and its controls. The scanner accepts a wide range of hole inspection probes, both shielded and unshielded, with... | |
| The Centurion NDT ED-300XL is a low frequency eddy current instrument for measuring and sorting ferrous materials for hardness, alloy content heat treatment and metallurgical structure. The unit compensates for... | |
| The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials,... | |
| The Model Visual Eddy, eddy current test system utilizes the eddy current test technique method which very effectively locates SUSTAINED LOAD CRACKING (SLC) in high pressure aluminum cylinders. These aluminum... |