Centurion NDT ED-520Me

Description
The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials, where permeability is relatively constant throughout the test area. In addition, the ED-520 will sort classes of materials according to such properties as hardness, alloy type, carbon content, heat treat condition, tensile strength, and grain structure (where these relate to changes in the magnetic and electrical properties of the test part). With proper standards, electrical conductivity may be evaluated. This often relates to the tensile strength of many aluminum and magnesium alloys. The instruments can also be used to measure the thickness of thin, non-magnetic sheets, as well as conductive and non-conductive coatings (when used with suitable standards). The ED-520 is widely used in military and commercial aircraft testing as well as process control, receiving inspection, research and maintenance. Its compactness, ease of operation, and consistent precision make the ED-520 valuable for testing in foundries, heat treat shops, and manufacturing plants - wherever accurate data must be obtained quickly to establish fatigue of product reliability.
Description
The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials, where permeability is relatively constant throughout the test area. In addition, the ED-520 will sort classes of materials according to such properties as hardness, alloy type, carbon content, heat treat condition, tensile strength, and grain structure (where these relate to changes in the magnetic and electrical properties of the test part). With proper standards, electrical conductivity may be evaluated. This often relates to the tensile strength of many aluminum and magnesium alloys. The instruments can also be used to measure the thickness of thin, non-magnetic sheets, as well as conductive and non-conductive coatings (when used with suitable standards). The ED-520 is widely used in military and commercial aircraft testing as well as process control, receiving inspection, research and maintenance. Its compactness, ease of operation, and consistent precision make the ED-520 valuable for testing in foundries, heat treat shops, and manufacturing plants - wherever accurate data must be obtained quickly to establish fatigue of product reliability.

Suppliers

Company
Product
Description
Supplier Links
 - ED-520Me - Centurion NDT
Streamwood, IL, USA
The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials, where permeability is relatively constant throughout the test area. In addition, the ED-520 will sort classes of materials according to such properties as hardness, alloy type, carbon content, heat treat condition, tensile strength, and grain structure (where these relate to changes in the magnetic and electrical properties of the test part). With proper standards, electrical conductivity may be evaluated. This often relates to the tensile strength of many aluminum and magnesium alloys. The instruments can also be used to measure the thickness of thin, non-magnetic sheets, as well as conductive and non-conductive coatings (when used with suitable standards). The ED-520 is widely used in military and commercial aircraft testing as well as process control, receiving inspection, research and maintenance. Its compactness, ease of operation, and consistent precision make the ED-520 valuable for testing in foundries, heat treat shops, and manufacturing plants - wherever accurate data must be obtained quickly to establish fatigue of product reliability.

The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials, where permeability is relatively constant throughout the test area. In addition, the ED-520 will sort classes of materials according to such properties as hardness, alloy type, carbon content, heat treat condition, tensile strength, and grain structure (where these relate to changes in the magnetic and electrical properties of the test part).

With proper standards, electrical conductivity may be evaluated. This often relates to the tensile strength of many aluminum and magnesium alloys. The instruments can also be used to measure the thickness of thin, non-magnetic sheets, as well as conductive and non-conductive coatings (when used with suitable standards).

The ED-520 is widely used in military and commercial aircraft testing as well as process control, receiving inspection, research and maintenance. Its compactness, ease of operation, and consistent precision make the ED-520 valuable for testing in foundries, heat treat shops, and manufacturing plants - wherever accurate data must be obtained quickly to establish fatigue of product reliability.

Supplier's Site

Technical Specifications

  Centurion NDT
Product Category Eddy Current Instruments
Product Number ED-520Me
Unlock Full Specs
to access all available technical data

Similar Products

Flaw Detector - PCE-USC 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench / Rack / Cabinet
Instrument Type Flaw Detectors
Applications Weld Seam Testing, Crack Detection, Metallurgical and Material Sorting Tests, Quality Assurance and Control; Conductive Materials
View Details
Battery Ground Fault Monitor - GFM-100 - Eagle Eye Power Solutions, LLC
Eagle Eye Power Solutions, LLC
Specs
Form Factor Portable / Handheld / Mobile
View Details
Bar Inspection System (BIS) -  - Evident Scientific
Specs
Form Factor Monitoring System
Instrument Type Flaw Detectors
Applications Machining / Grinding Damage
View Details