Centurion NDT Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Centurion NDT MX-10 is a microprocessor-based ultrasonic thickness gauge capable of measuring up to 9.999 inches in steel with an accuracy of ±0.001”. The MX-10 standard transducer will meet... |