Voltage Multipliers, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
-40kV to -50kV • 100μA – 200μA • 4W –10W Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged, compact. Available in -40kV, 100uA...
10kV • 5mA • 6W The HeNe laser power supply, LP6, features low ripple current, high efficiency, excellent load & line regulation, plus short circuit protection. It comes available in...
6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI...
10kV • 5mA • 11WDesigned for critical HeNe laser applications, the LPS series of DC input power supplies features low ripple current, high efficiency, excellent stability, and short circuit protection.