The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The HCPL-0314 offers high common-mode rejection, lower operating current and wider temperature range than competitors parts. The HCPL-0314 is 60% smaller in size than the conventional 8-pin DIP, which lowers overall system cost while delivering uncompromising performance.
High Speed Optocouplers 1Ch 8mA 400mW
Broadcom Inc. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Optocouplers | Optocouplers |
Product Number | HCPL-0314 | HCPL-0314 |
Product Name | 0.4 Amp Output Current IGBT Gate Drive Optocoupler | High Speed Optocouplers |
Input | DC | |
Output | Photodiode | |
Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | |
Package Type | SO-8 Package | |
Mounting Option | Surface Mount |