InfraTec GmbH Datasheets for Flaw Detectors

Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems.
Flaw Detectors: Learn more

Product Name Notes
Contactless measurement of temperature distributions and profiles with industrial thermographic cameras permits efficient monitoring and control of temperature-dependen t processes and procedures within a system-integrated quality assurance program in industry.
E-LIT – Automated testing solution system allows non-contact failure inspection of semiconductor material during the manufacturing process. Inhomogeneous temperature distribution, local power loss can be measured with Lock-in Thermography. This...
The automated test system PRESS-CHECK works with two powerful high-end thermographic cameras for continuous measurement of two-dimensional temperature distribution. This measurement is carried out before the pressing operation on the...
The construction of large-area photoelectric solar power plants requires the application of high-performance solar cells and modules of excellent quality. InfraTec's thermographic testing system PV-LIT allows testing of solar cells...
The increasing demands for quality and lifetime of wearing parts in the automotive industry demand for profound investigations on the relevant assemblies and components. For tests of rotating parts such...
The Ladle Hot Spot Detection (LHSD) system uses Infrared (IR) technology to monitor the temperature of the ladle steel structure. Five thermography cameras observe the ladles while they are moved...
The SLAG-DETECT system uses Infrared (IR) technology to detect slag during tapping even under harsh environmental conditions. So the operator can control the steelmaking process to optimize the compromise concerning...
The Solar Power Tower Check (SPTC) uses infrared technology to monitor the central absorber of a solar tower power plant. The temperature measurements are realized fully automated without the need...
The Torpedo Hot Spot Detection (THSD) system uses Infrared (IR) technology to monitor the temperature of the torpedo steel structure. Two thermography cameras observe the torpedo cars while they are...
WELD-CHECK is a fully automatic system for non-destructive, contactless examination of welded joints of car bodies and sets new standards for testing accuracy and efficiency. Quality Control with WELD-CHECK Universal...