Lincoln Electric Co. (The)
Welding Consumable - Stick Electrodes
Jetweld® 1
-
Lincoln Electric Co. (The)
Description
Top Features
High deposition rates
Smooth bead appearance
Minimal spatter
Shallow penetration
Typical Applications
Large welds
Slightly downhill (15° max) positions
Multiple pass welding
Welding Positions
Flat and horizontal
Datasheet
Suppliers
Top Features
High deposition rates
Smooth bead appearance
Minimal spatter
Shallow penetration
Typical Applications
Large welds
Slightly downhill (15° max) positions
Multiple pass welding
Welding Positions
Flat and horizontal
Top Features
- High deposition rates
- Smooth bead appearance
- Minimal spatter
- Shallow penetration
Typical Applications
- Large welds
- Slightly downhill (15° max) positions
- Multiple pass welding
Welding Positions
Flat and horizontal
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Filler Alloys and Consumables |
Product Number
|
Jetweld® 1 |
Product Name
|
Welding Consumable - Stick Electrodes |
Applications / Materials Joined
|
Large Welds, Slightly Downhill (15° Max) Positions, Multiple Pass Welding
|
Joining Process / Product Form
|
Stick (SMAW) Electrode
|
Diameter / Thickness
|
0.1250 to 0.2500 inch (3.17 to 6.35 mm)
|
Nominal Composition
|
0.03-0.06 %C, 0.63-1.02 %Mn, 0.13-0.68 %Si, 0.010-0.022 %P, 0.005-0.011 %S, <=0.06 %Ni, 0.01-0.04 %Cr, <=0.02 %Mo, 0.01 Max. %V
|
Tensile Strength (UTS)
|
76870 to 81946 psi (54099 to 57672 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod
Diameter / Thickness
0.0276 inch (0.7000 mm)
Melting Range
423 to 426 F (217 to 219 C)
View Details
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Solid wire or rod
View Details
Joining Process / Product Form
Weld Stud or Nut
Diameter / Thickness
0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS)
60000 psi (42227 m H2O)
View Details
Saint-Gobain Coating Solutions
Joining Process / Product Form
A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy
Nickel Alloy Braze; Tungsten Carbide
View Details