Southern Stud Weld, Inc. CD Weld Stud Brass Series

Description
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.
Description
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Suppliers

Company
Product
Description
Supplier Links
CD Weld Stud Brass Series -  - Southern Stud Weld, Inc.
Houston, TX, USA
CD Weld Stud Brass Series
CD Weld Stud Brass Series
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Supplier's Site

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Filler Alloys and Consumables
Product Name CD Weld Stud Brass Series
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
Yield Strength (YS) 50000 psi (35189 m H2O)
Elongation 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Solder Preforms - ALPHA ® Exactalloy ® Industrial Solder Preforms - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Solder Alloy Lead Free
View Details
Solder - 1335609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
CD Weld Stud Aluminum Alloy Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details