Carestream NDT Datasheets for Nondestructive Testing (NDT) Supplies and Accessories
NDT supplies and accessories are components, ancillary equipment, standards, and consumable materials used in non-destructive testing (NDT).
Nondestructive Testing (NDT) Supplies and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Carestream Health’s highest speed industrial x-ray film, INDUSTREX HS 800 Film, is also our most versatile NDT film. Ideal for bridge and road inspection, one film works with any exposure... | |
| Carestream INDUSTREX Digital Imaging Plates are a natural fit for computed radiography in NDT applications. Our digital imaging plates offer the flexibility of film without the need for wet processing,... | |
| Designed for easy mixing, this developer is compatible with existing automatic processing cycles of 8 minutes and longer, and allows a shorter processing cycle (5 minutes) for all films. Features... | |
| Extremely versatile INDUSTREX AA400 Film is a great solution for many NDT industrial applications. You can use it in single and multiple film radiography techniques—and with direct x-rays or with... | |
| INDUSTREX Manual Developer • Manual Developer (2x5L bottles of concentrate) to make 40L/10 gallons. • Recommended manual processing development time and temperature is 4 minutes @ 22°C (72°F). • Developer... | |
| INDUSTREX Manual Fixer •Manual Fixer (2x5L bottles of concentrate) to make 40L/10 gallons.•Fixer is a single part concentrate dilutes 1+3 w/H2O;•Replenishment rate 1200mL/m2 of film; working strength SG 1.095•Catalog Number:... | |
| INDUSTREX Manual Rinse Solution •1L bottle of single part concentrate when mixed provides 20L/5 gallons of working strength rinsing solution used in manual processing applications.•Manual Rinse Solution is a wetting... | |
| INDUSTREX Manual Stop Bath •1L bottle of single part concentrate when mixed provides 20L/5 gallons of working strength stop bath solution used in manual processing applications.•Manual Stop Bath is odorless... | |
| INDUSTREX MX125 is tough. Its static resistance is unparalleled in the industry, and its heat resistance is remarkable. This NDT film is extremely durable; it can withstand the toughest handling... | |
| INDUSTREX Process Control Strips are preexposed with a 10-step wedge to X-ray radiation. They come in 6 x 24 cmsize, in Ready Pack II packages, 25 per box. Each box... | |
| Recommended for critical imaging applications, INDUSTREX T200 Film can be used in multiple film loads for extended imaging range. Incorporating our patented T-GRAIN Emulsion technology for high sensitivity, T200 industrial... | |
| Specifically designed for use in multi-film techniques in demanding radiographic environments, INDUSTREX DR50 Film provides high-energy performance. For both high-voltage x-rays and gamma rays, DR50 Film delivers consistently high contrast,... | |
| This fixer is recommended to process all types of industrial imaging film in automatic and manual processing cycles. For best results, use with INDUSTREX equipment. Features Low odor Improved archivability... | |
| This specialized line of laminated high resolution (HR) imaging plates are designed for outdoor industrial field radiography, to provide a longer usable life and improved overall ROI for HPX-PRO users. | |
| When clarity is critical, INDUSTREX M100 Film gives you outstanding sharpness—in fact, we've set the standard in this industry. The industrial x-ray film's excellent sensitivity and low speed make it... | |
| Work smarter with the new Industrex v4.1 Viewing Software. New EDGE automatic image processing filters improve workflow allowing users enhanced image views with the click of a button. Easily view... |