Carestream NDT INDUSTREX Flex Blue Digital Imaging Plates GP / HR / XL

Description
Work smarter with the new Industrex v4.1 Viewing Software. New EDGE automatic image processing filters improve workflow allowing users enhanced image views with the click of a button. Easily view density ranges for image details in light or dark areas. New Pipe Wall Thickness Tool and Object Measurement Reticle make measuring a snap. Enlarge areas of interest or colorize images for additional analysis capability. Maximize image management with quick image retrieval and traceability of altered images while the original remains intact. For use with the INDUSTREX HPX-1 Digital System. Features EDGE Filter offers eight sets of parameters based on settings found to be most useful in practice, enables the user to view an image with increased detail and clarity. Wall Thickness Measurement Tool calculates and displays: Single wall thickness Double wall thickness Minimum and maximum thicknesses in a defined ROI Measurement Reticle provides measurements of radial distance from a central point There are three different reticle types selectable in preferences: pinwheel (crosshair), concentric circles or both Automatic file control tracks who used the file last and any changes to the original Software can be easily connected to a users existing network Remote access via the network allows files to be shared worldwide CD creation through IDX: built-in capability to save files to CD or DVD Split-screen capability to compare multiple images easily Multiple user account password control Advanced user display preference settings Display DDL on plots Linear data support Sticky tools Window and level adjustment with indicator Contrast normalization Navigation thumbnail True size image display 1:1 printing Single or batch erase Windows® 7 Platform DICONDE compliant, designed specifically to comply with universal guidelines for image storage, retrieval and transmission Image acquisition: Acquire from the INDUSTREX HPX-1 CR Reader Acquire via an Array™ 2905/2905HD Digitizer Acquire images from other DICONDE file source
Description
Work smarter with the new Industrex v4.1 Viewing Software. New EDGE automatic image processing filters improve workflow allowing users enhanced image views with the click of a button. Easily view density ranges for image details in light or dark areas. New Pipe Wall Thickness Tool and Object Measurement Reticle make measuring a snap. Enlarge areas of interest or colorize images for additional analysis capability. Maximize image management with quick image retrieval and traceability of altered images while the original remains intact. For use with the INDUSTREX HPX-1 Digital System. Features EDGE Filter offers eight sets of parameters based on settings found to be most useful in practice, enables the user to view an image with increased detail and clarity. Wall Thickness Measurement Tool calculates and displays: Single wall thickness Double wall thickness Minimum and maximum thicknesses in a defined ROI Measurement Reticle provides measurements of radial distance from a central point There are three different reticle types selectable in preferences: pinwheel (crosshair), concentric circles or both Automatic file control tracks who used the file last and any changes to the original Software can be easily connected to a users existing network Remote access via the network allows files to be shared worldwide CD creation through IDX: built-in capability to save files to CD or DVD Split-screen capability to compare multiple images easily Multiple user account password control Advanced user display preference settings Display DDL on plots Linear data support Sticky tools Window and level adjustment with indicator Contrast normalization Navigation thumbnail True size image display 1:1 printing Single or batch erase Windows® 7 Platform DICONDE compliant, designed specifically to comply with universal guidelines for image storage, retrieval and transmission Image acquisition: Acquire from the INDUSTREX HPX-1 CR Reader Acquire via an Array™ 2905/2905HD Digitizer Acquire images from other DICONDE file source
Datasheet
Datasheet Summary
Powered by GS/AI

The INDUSTREX Flex Blue Digital Imaging Plates, available in GP, HR, and XL variants, are designed for non-destructive testing (NDT) applications. These plates offer flexibility, allowing them to wrap around various shapes, and provide superior resolution compared to traditional high-speed films. They are compatible with the Carestream INDUSTREX HPX-1 Digital Systems, facilitating quick image capture and digital storage without the need for wet processing. The Flex GP, HR, and XL plates are reusable, capable of being erased and used thousands of times, which enhances efficiency in imaging workflows. The XL variant features approximately 35% higher resolution than the HR plate, making it suitable for demanding applications. These imaging plates are versatile, usable in both rigid and flexible cassettes, and are available in multiple sizes to accommodate a wide range of inspection needs, including castings, pipeline inspections, and welded fabrications. All plates meet the highest system class requirements per EN 14784-1 and ASTM E 2446 when used with the appropriate digital systems.

Datasheet Summary
Powered by GS/AI

The INDUSTREX Flex Blue Digital Imaging Plates, available in GP, HR, and XL variants, are designed for non-destructive testing (NDT) applications. These plates offer flexibility, allowing them to wrap around various shapes, and provide superior resolution compared to traditional high-speed films. They are compatible with the Carestream INDUSTREX HPX-1 Digital Systems, facilitating quick image capture and digital storage without the need for wet processing. The Flex GP, HR, and XL plates are reusable, capable of being erased and used thousands of times, which enhances efficiency in imaging workflows. The XL variant features approximately 35% higher resolution than the HR plate, making it suitable for demanding applications. These imaging plates are versatile, usable in both rigid and flexible cassettes, and are available in multiple sizes to accommodate a wide range of inspection needs, including castings, pipeline inspections, and welded fabrications. All plates meet the highest system class requirements per EN 14784-1 and ASTM E 2446 when used with the appropriate digital systems.

Suppliers

Company
Product
Description
Supplier Links
INDUSTREX Flex Blue Digital Imaging Plates - GP / HR / XL - Carestream NDT
Rochester, NY, United States
INDUSTREX Flex Blue Digital Imaging Plates
GP / HR / XL
INDUSTREX Flex Blue Digital Imaging Plates GP / HR / XL
Work smarter with the new Industrex v4.1 Viewing Software. New EDGE automatic image processing filters improve workflow allowing users enhanced image views with the click of a button. Easily view density ranges for image details in light or dark areas. New Pipe Wall Thickness Tool and Object Measurement Reticle make measuring a snap. Enlarge areas of interest or colorize images for additional analysis capability. Maximize image management with quick image retrieval and traceability of altered images while the original remains intact. For use with the INDUSTREX HPX-1 Digital System. Features EDGE Filter offers eight sets of parameters based on settings found to be most useful in practice, enables the user to view an image with increased detail and clarity. Wall Thickness Measurement Tool calculates and displays: Single wall thickness Double wall thickness Minimum and maximum thicknesses in a defined ROI Measurement Reticle provides measurements of radial distance from a central point There are three different reticle types selectable in preferences: pinwheel (crosshair), concentric circles or both Automatic file control tracks who used the file last and any changes to the original Software can be easily connected to a users existing network Remote access via the network allows files to be shared worldwide CD creation through IDX: built-in capability to save files to CD or DVD Split-screen capability to compare multiple images easily Multiple user account password control Advanced user display preference settings Display DDL on plots Linear data support Sticky tools Window and level adjustment with indicator Contrast normalization Navigation thumbnail True size image display 1:1 printing Single or batch erase Windows® 7 Platform DICONDE compliant, designed specifically to comply with universal guidelines for image storage, retrieval and transmission Image acquisition: Acquire from the INDUSTREX HPX-1 CR Reader Acquire via an Array™ 2905/2905HD Digitizer Acquire images from other DICONDE file source

Work smarter with the new Industrex v4.1 Viewing Software. New EDGE automatic image processing filters improve workflow allowing users enhanced image views with the click of a button. Easily view density ranges for image details in light or dark areas. New Pipe Wall Thickness Tool and Object Measurement Reticle make measuring a snap. Enlarge areas of interest or colorize images for additional analysis capability. Maximize image management with quick image retrieval and traceability of altered images while the original remains intact. For use with the INDUSTREX HPX-1 Digital System.

Features

EDGE Filter offers eight sets of parameters based on settings found to be most useful in practice, enables the user to view an image with increased detail and clarity.

  • Wall Thickness Measurement Tool calculates and displays:
    • Single wall thickness
    • Double wall thickness
    • Minimum and maximum thicknesses in a defined ROI
  • Measurement Reticle provides measurements of radial distance from a central point
    • There are three different reticle types selectable in preferences: pinwheel (crosshair), concentric circles or both
  • Automatic file control tracks who used the file last and any changes to the original
  • Software can be easily connected to a users existing network
  • Remote access via the network allows files to be shared worldwide
  • CD creation through IDX: built-in capability to save files to CD or DVD
  • Split-screen capability to compare multiple images easily
  • Multiple user account password control
  • Advanced user display preference settings
  • Display DDL on plots
  • Linear data support
  • Sticky tools
  • Window and level adjustment with indicator
  • Contrast normalization
  • Navigation thumbnail
  • True size image display
  • 1:1 printing
  • Single or batch erase
  • Windows® 7 Platform
  • DICONDE compliant, designed specifically to comply with universal guidelines for image storage, retrieval and transmission
  • Image acquisition:
    • Acquire from the INDUSTREX HPX-1 CR Reader
    • Acquire via an Array™ 2905/2905HD Digitizer
    • Acquire images from other DICONDE file source
Supplier's Site Datasheet

Technical Specifications

  Carestream NDT
Product Category Nondestructive Testing (NDT) Supplies and Accessories
Product Number GP / HR / XL
Product Name INDUSTREX Flex Blue Digital Imaging Plates
X-ray / Radiographic Inspection Imaging Plate / Fluoroscopic Screen
Unlock Full Specs
to access all available technical data

Similar Products

Industrial X-ray, Non-Destructive Testing (NDT) Rooms -  - MarShield
Specs
X-ray / Radiographic Inspection Shielding / Interlock / Enclosure
View Details
Non-Destructive Testing - Visible Penetrants (Type II) - Ardrox P6R - Surventis Surface Treatment LLC
Specs
Penetrant Testing (Dye / FPI) Penetrant or dye penetrant
View Details
Source Holders -  - Sentinel
Specs
X-ray / Radiographic Inspection Shielding / Interlock / Enclosure; Source Holders
View Details