Carestream NDT Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| Designed for the needs of high-volume Non-Destructive Testing customer, the INDUSTREX M43IC provides multiple processing cycles and dry-to-dry processing in as little as two minutes. Features The INDUSTREX M43IC processor... | |
| Introducing the newest wireless DDA for NDT Digital Imaging | |
| The HPX-DR 2530 is the latest addition to the Carestream NDT DR family of products. See more with the 98 µm resolution for optimal image defect visibility and do more... | |
| The HPX-PRO Portable CR System is designed for high throughput digital imaging in rugged NDT environments. It's a lightweight (35lbs/16Kg), portable solution that can be set-up in less than 5... | |
| The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates,... | |
| The new HPX-DR Non-Glass detector incorporates a tougher material instead of glass for maximum durability against the rigors of NDT field work. It virtually eliminates costly repairs for broken glass... | |
| The tabletop INDUSTREX M37 is ideal for automatic processing in mid-volume facilities. While compact, it offers the output you need and the excellent image quality and reliability you demand. Not... |