Checkers 21" Rubber Aviation Wheel Chock, Roped Single - RC5521-S RC5521-S

Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

Suppliers

Company
Product
Description
Supplier Links
21
Broomfield, CO, United States
21" Rubber Aviation Wheel Chock, Roped Single - RC5521-S
RC5521-S
21" Rubber Aviation Wheel Chock, Roped Single - RC5521-S RC5521-S
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries.

  • Triangular design used by the aviation industry worldwide
  • High-density rubber
  • Horizontal traction ribs
  • Resistant to the elements
  • Allows either side to be positioned against the tire
  • Replaceable 24 in. polyester rope lanyard
  • Sold as singles with rope or roped together as pairs
  • Available in 10, 12, 15, 18, 21, and 24 inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC5521-S
Product Name 21" Rubber Aviation Wheel Chock, Roped Single - RC5521-S
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-301 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES804 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details
MOTORIZED VINYL ROLL-UP DOORS - HRUSA10X12 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Door
Width 10 inch (254 mm)
Height 12 inch (305 mm)
View Details