Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need.
Case Type:
HTPC
Fans:
2 x Rear 80mm Fans
Material:
Aluminum
Dimensions:
17" x 18.5" x 6.75"
Side Panel:
Solid
Drive Bays:
1 x 5.25" (External), 4 x 3.5" (Internal)
Expansion Slots:
6 Slots
I/O Ports:
D-Sub Video Input
Motherboard Support:
ATX
Power Supply:
Optional
Features:
932P Home Theater PC Case
MonCaso Remote Controller
7" Touch Screen
Touch Screen Pen
Driver CD
User Manual
Specifications
Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H)
Color: Silver
Material: Aluminum
M/B Type: Standard ATX
PSU Type: Standard ATX
LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution),
External D-sub Video Input, Internal USB touch screen input
Remote Control Unit: MonCaso Remote Control
Rear Fan: 2 x 80mm (pre-installed)
Drive Bay:
External 5.25" Bay: 1
External 3.5" Bay: 0
Internal 3.5" Bay: 4
Expansion Slots: 6
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure.
The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need.
Case Type: | HTPC | Fans: | 2 x Rear 80mm Fans |
Material: | Aluminum | Dimensions: | 17" x 18.5" x 6.75" |
Side Panel: | Solid | Drive Bays: | 1 x 5.25" (External), 4 x 3.5" (Internal) |
Expansion Slots: | 6 Slots | I/O Ports: | D-Sub Video Input |
Motherboard Support: | ATX | Power Supply: | Optional |
Features:
- 932P Home Theater PC Case
- MonCaso Remote Controller
- 7" Touch Screen
- Touch Screen Pen
- Driver CD
- User Manual
Specifications
- Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H)
- Color: Silver
- Material: Aluminum
- M/B Type: Standard ATX
- PSU Type: Standard ATX
- LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution),
- External D-sub Video Input, Internal USB touch screen input
- Remote Control Unit: MonCaso Remote Control
- Rear Fan: 2 x 80mm (pre-installed)
- Drive Bay:
- External 5.25" Bay: 1
- External 3.5" Bay: 0
- Internal 3.5" Bay: 4
- Expansion Slots: 6