Sartorius Lab Instruments GmbH & Co. KG Bioprocess Freeze & Thaw Celsius®-Paks FZB103479

Description
FZB103479 CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Bioprocess Freeze & Thaw Celsius®-Paks
FZB103479
Bioprocess Freeze & Thaw Celsius®-Paks FZB103479
FZB103479 CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

FZB103479

CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S

  • Robust, scalable, reproducible technology in single-use containers
  • Multiple manufacturing sites: High security of supply
  • 100 % integrity testing of bag and immediate connection: Process safety and integrity
  • All connections extensively qualified: Safe and robust
  • Standard design: Most designs available from stock

Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Number FZB103479
Product Name Bioprocess Freeze & Thaw Celsius®-Paks
Container Type Bag
Application Bioprocess
Volume Capacity 4.39 gallons (16.6 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
 - 1366433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 9.72 inch (247 mm)
Width 21.5 inch (546 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details