RS Components, Ltd. 1366433

Description
Watertight and robust tool case made in Italy. These Explorer Cases have been designed for absolute protection of your tools and equipment. Made of resistant lightweight resin, they are provided with strong locks and soft grip ergonomic handle. Resistant to chemicals, humidity, dust and harsh temperatures. They are ideal for professional applications such as industrial, aeronautical, military and nautical fields. • Copolymer Polypropylene compound. • Resistant to temperatures (-33°C / +90°C). • Jam free purge valve & latches. • Lid can be set to slide-off. • IP67 rating. • Large Capacity. • Meets military standards Material = PP Internal Height = 217 mm Internal Width = 571 mm Internal Depth = 277mm Internal Dimensions = 571 x 217 x 277mm External Height = 247 mm External Width = 546 mm External Depth = 347mm External Dimensions = 546 x 247 x 347mm Foam = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Watertight and robust tool case made in Italy. These Explorer Cases have been designed for absolute protection of your tools and equipment. Made of resistant lightweight resin, they are provided with strong locks and soft grip ergonomic handle. Resistant to chemicals, humidity, dust and harsh temperatures. They are ideal for professional applications such as industrial, aeronautical, military and nautical fields. • Copolymer Polypropylene compound. • Resistant to temperatures (-33°C / +90°C). • Jam free purge valve & latches. • Lid can be set to slide-off. • IP67 rating. • Large Capacity. • Meets military standards Material = PP Internal Height = 217 mm Internal Width = 571 mm Internal Depth = 277mm Internal Dimensions = 571 x 217 x 277mm External Height = 247 mm External Width = 546 mm External Depth = 347mm External Dimensions = 546 x 247 x 347mm Foam = Yes

Watertight and robust tool case made in Italy. These Explorer Cases have been designed for absolute protection of your tools and equipment. Made of resistant lightweight resin, they are provided with strong locks and soft grip ergonomic handle. Resistant to chemicals, humidity, dust and harsh temperatures. They are ideal for professional applications such as industrial, aeronautical, military and nautical fields.
• Copolymer Polypropylene compound. • Resistant to temperatures (-33°C / +90°C). • Jam free purge valve & latches. • Lid can be set to slide-off. • IP67 rating. • Large Capacity. • Meets military standards
Material = PP
Internal Height = 217 mm
Internal Width = 571 mm
Internal Depth = 277mm
Internal Dimensions = 571 x 217 x 277mm
External Height = 247 mm
External Width = 546 mm
External Depth = 347mm
External Dimensions = 546 x 247 x 347mm
Foam = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1366433
Material Polypropylene (PP); PP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
Length 4.33 inch (110 mm)
View Details
 - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
 - 1316397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Height 10.83 inch (275 mm)
View Details
 - 1357302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
View Details