R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this item are: industrial grade polymer material.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this item are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this part is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Containers |
Product Number | 30230 BLACK |
Product Name | Akro-Mils Akrobin 30 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230 BLACK |
Container Type | Bin |