Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and that it be free of solid particles. This prevents pipette blockage as well as uneven plate distribution.
FEATURES AND BENEFITS
Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending
Filter membrane with 1840 holes per square inch with a pore size of 330 microns for optimal media and bacterial flow between compartments during blending
Labplas, Inc. | |
---|---|
Product Category | Industrial Containers |
Product Number | EFT-1015A |
Product Name | FILTRA-BAG |
Container Type | Bag |
Material | Polyethylene (PE); Nylon |
Application | Laboratory |