Labplas, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth... | |
| Labplas TWIRL'EM® sterile sampling bags provide a secure, contaminant-free pliant container that ensures dependable analysis results. You can count on TWIRL'EM® products as a proven, economical and efficient way to... | |
| No matter how big the sample, we have the bag for it. At Labplas, we offer a multitude of sizes including large format bags, with or without our closure system. | |
| The HEAT TOLERANT bag is designed to withstand filling temperatures of up to 120°C. Being a «stand-up» bag with gusset allows an easier filling and added safety. Product specifications: Laminate... | |
| THE ONES WITH THE GREEN COLORED CLOSURE SYSTEM! Labplas is proud to announce a major breakthrough in the development of the first environmentally friendly sterile sampling bag available on the... | |
| The Opaque TWIRL'EM is used by the food, pharmaceutical and environmental industries. The black resin is a total light barrier that protects photosensitive substances, such as vitamins, chemicals, pharmaceuticals, food... | |
| The SECURE-T product is made to handle the most robust blending applications. We use heat extruded virgin polyethylene tubing which guarantees internal sterility and eliminates the need for side seals. | |
| The solution for sensitive samples and long-term storage! The BARRIER BAG is the solution for sensitive samples and long-term storage. This particular bag protects sensitive samples that require minimal exposure... | |
| TWIRL'EM STAND UP bags are meant for jobs where two hands are required. Our gusseted bags stand up by themselves without the using a rack or stand. The combination of... |