Labplas, Inc. SECURE-T SCL41520

Description
The SECURE-T product is made to handle the most robust blending applications. We use heat extruded virgin polyethylene tubing which guarantees internal sterility and eliminates the need for side seals. SECURE-T bags are available for all size blenders. FEATURES AND BENEFITS Virgin polyethylene tubing extruded at temperatures ranging from 220°C to 240°C which guaranties internal sterility Maximum bag mouth opening to facilitate insertion of sample Sterility certificate in every box which eliminates the need to call for documentation Tear-off top which ensures internal sterility right up until the time of use
Description
The SECURE-T product is made to handle the most robust blending applications. We use heat extruded virgin polyethylene tubing which guarantees internal sterility and eliminates the need for side seals. SECURE-T bags are available for all size blenders. FEATURES AND BENEFITS Virgin polyethylene tubing extruded at temperatures ranging from 220°C to 240°C which guaranties internal sterility Maximum bag mouth opening to facilitate insertion of sample Sterility certificate in every box which eliminates the need to call for documentation Tear-off top which ensures internal sterility right up until the time of use

Suppliers

Company
Product
Description
Supplier Links
SECURE-T - SCL41520 - Labplas, Inc.
St. Julie, Quebec, Canada
SECURE-T
SCL41520
SECURE-T SCL41520
The SECURE-T product is made to handle the most robust blending applications. We use heat extruded virgin polyethylene tubing which guarantees internal sterility and eliminates the need for side seals. SECURE-T bags are available for all size blenders. FEATURES AND BENEFITS Virgin polyethylene tubing extruded at temperatures ranging from 220°C to 240°C which guaranties internal sterility Maximum bag mouth opening to facilitate insertion of sample Sterility certificate in every box which eliminates the need to call for documentation Tear-off top which ensures internal sterility right up until the time of use

The SECURE-T product is made to handle the most robust blending applications. We use heat extruded virgin polyethylene tubing which guarantees internal sterility and eliminates the need for side seals. SECURE-T bags are available for all size blenders.
FEATURES AND BENEFITS
Virgin polyethylene tubing extruded at temperatures ranging from 220°C to 240°C which guaranties internal sterility
Maximum bag mouth opening to facilitate insertion of sample
Sterility certificate in every box which eliminates the need to call for documentation
Tear-off top which ensures internal sterility right up until the time of use

Supplier's Site

Technical Specifications

  Labplas, Inc.
Product Category Industrial Containers
Product Number SCL41520
Product Name SECURE-T
Container Type Bag
Material Polyethylene (PE)
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details