Labplas, Inc. FILTRA-BAG EFT-7012A

Description
Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and that it be free of solid particles. This prevents pipette blockage as well as uneven plate distribution. FEATURES AND BENEFITS Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending Filter membrane with 1840 holes per square inch with a pore size of 330 microns for optimal media and bacterial flow between compartments during blending
Description
Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and that it be free of solid particles. This prevents pipette blockage as well as uneven plate distribution. FEATURES AND BENEFITS Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending Filter membrane with 1840 holes per square inch with a pore size of 330 microns for optimal media and bacterial flow between compartments during blending

Suppliers

Company
Product
Description
Supplier Links
FILTRA-BAG - EFT-7012A - Labplas, Inc.
St. Julie, Quebec, Canada
FILTRA-BAG
EFT-7012A
FILTRA-BAG EFT-7012A
Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and that it be free of solid particles. This prevents pipette blockage as well as uneven plate distribution. FEATURES AND BENEFITS Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending Filter membrane with 1840 holes per square inch with a pore size of 330 microns for optimal media and bacterial flow between compartments during blending

Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and that it be free of solid particles. This prevents pipette blockage as well as uneven plate distribution.
FEATURES AND BENEFITS
Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending
Filter membrane with 1840 holes per square inch with a pore size of 330 microns for optimal media and bacterial flow between compartments during blending

Supplier's Site

Technical Specifications

  Labplas, Inc.
Product Category Industrial Containers
Product Number EFT-7012A
Product Name FILTRA-BAG
Container Type Bag
Material Polyethylene (PE); Nylon
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details