Image Supply, Inc. PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Black H338B

Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 33, Black, 8 mic, 20/50/cs

Suppliers

Company
Product
Description
Supplier Links
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Black - H338B - Image Supply, Inc.
Lumberton, NC, USA
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Black
H338B
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Black H338B
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 33, Black, 8 mic, 20/50/cs

The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case.

24 x 33, Black, 8 mic, 20/50/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number H338B
Product Name PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Black
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

 - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.18 inch (30 mm)
Length 6.34 inch (161 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details