Custom Made Boxes, Inc. 11 1/8" x 8 3/4" x 4"- DVD Literature Mailer Kit DLM1184

Description
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 4". Space for 3" of literature.

Suppliers

Company
Product
Description
Supplier Links
11 1/8
Des Moines, IA, USA
11 1/8" x 8 3/4" x 4"- DVD Literature Mailer Kit
DLM1184
11 1/8" x 8 3/4" x 4"- DVD Literature Mailer Kit DLM1184
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 4". Space for 3" of literature.

Send both DVD and literature in one package.

  • Insert holds DVD safely in place.
  • Strong 200#/ECT-32-B oyster white construction.
  • No tape or glue needed for assembly.
  • Dimensions: 11 1/8" x 8 3/4" x 4".
  • Space for 3" of literature.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number DLM1184
Product Name 11 1/8" x 8 3/4" x 4"- DVD Literature Mailer Kit
Container Type Envelope; Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details