Ameripack Corporation 15" Tank Tube APCDC-515-011

Description
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

Suppliers

Company
Product
Description
Supplier Links
15
Robbinsville, NJ, USA
15" Tank Tube
APCDC-515-011
15" Tank Tube APCDC-515-011
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you!
Look for the Ribs to be sure it’s a Tank Tube™!

  • Double Wall Construction-Smooth Inside
  • Lightweight
  • Stronger than Roto Molded Tubes
  • Able to Withstand 7200 lbs. / sq. ft. Pressure
  • Spring-Loaded Steel Rubber Grip Handle
  • 1.50" Strap with Side-Release Buckle
  • 6.50" x 10" Label Area
  • 0.50" foam lining top and bottom
  • Custom Sizes and Logos Available
  • Available with Wheels
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-515-011
Product Name 15" Tank Tube
Container Type Tubes
Features HeavyDuty
Application Shipping
Height 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
 - 1608302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details