SensoPart Photoelectric diffuse sensor with background suppression FMH 18-L4

Description
Scanning distance: 40 … 120 mm Red light, 660 nm Background suppression Robust metal housing Metal M18 threaded sleeve Antivalent switching outputs

Suppliers

Company
Product
Description
Supplier Links
Photoelectric diffuse sensor with background suppression - FMH 18-L4 - SensoPart
Bingham Farms, MI, United States
Photoelectric diffuse sensor with background suppression
FMH 18-L4
Photoelectric diffuse sensor with background suppression FMH 18-L4
Scanning distance: 40 … 120 mm Red light, 660 nm Background suppression Robust metal housing Metal M18 threaded sleeve Antivalent switching outputs
  • Scanning distance: 40 … 120 mm
  • Red light, 660 nm
  • Background suppression
  • Robust metal housing
  • Metal M18 threaded sleeve
  • Antivalent switching outputs
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FMH 18-L4
Product Name Photoelectric diffuse sensor with background suppression
Operation Distance 1.57 to 7.09 inch (40 to 180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Safety Sensor - RSS36 - Schmersal Inc.
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.6299 inch (10 to 16 mm)
Repeatability 19.69 mils (500 µm)
View Details
Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details